Capital Lighting, Inc. P7044-174EBWB Sconces-Pocket 709858

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Urban Bronze Product Name: Two Light Sconce UPC: 785247138289 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Urban Bronze Product Name: Two Light Sconce UPC: 785247138289 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7044-174EBWB Sconces-Pocket - 709858 - Capital Lighting, Inc.
Columbus, OH, USA
P7044-174EBWB Sconces-Pocket
709858
P7044-174EBWB Sconces-Pocket 709858
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Urban Bronze Product Name: Two Light Sconce UPC: 785247138289 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 10.25
Extension: 3
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Urban Bronze
Product Name: Two Light Sconce
UPC: 785247138289
Category: Sconces
Glass: Clear & White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709858
Product Name P7044-174EBWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details