Capital Lighting, Inc. P7044-09EBWB Sconces-Pocket 709855

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 785247138272 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 785247138272 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7044-09EBWB Sconces-Pocket - 709855 - Capital Lighting, Inc.
Columbus, OH, USA
P7044-09EBWB Sconces-Pocket
709855
P7044-09EBWB Sconces-Pocket 709855
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 785247138272 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 10.25
Extension: 3
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Sconce
UPC: 785247138272
Category: Sconces
Glass: Clear & White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709855
Product Name P7044-09EBWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details