Capital Lighting, Inc. P5673-108 Exterior -Wall Mount 709845

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Wall Lantern UPC: 785247137671 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Wall Lantern UPC: 785247137671 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5673-108 Exterior -Wall Mount - 709845 - Capital Lighting, Inc.
Columbus, OH, USA
P5673-108 Exterior -Wall Mount
709845
P5673-108 Exterior -Wall Mount 709845
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Wall Lantern UPC: 785247137671 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.75
Extension: 14.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Four Light Wall Lantern
UPC: 785247137671
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709845
Product Name P5673-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details