Capital Lighting, Inc. P5671-108 Exterior -Wall Mount 709840

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247137657 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247137657 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5671-108 Exterior -Wall Mount - 709840 - Capital Lighting, Inc.
Columbus, OH, USA
P5671-108 Exterior -Wall Mount
709840
P5671-108 Exterior -Wall Mount 709840
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247137657 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.75
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Wall Lantern
UPC: 785247137657
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709840
Product Name P5671-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details