Capital Lighting, Inc. P5862-31 Exterior -Wall Mount 709809

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247134625 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247134625 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5862-31 Exterior -Wall Mount - 709809 - Capital Lighting, Inc.
Columbus, OH, USA
P5862-31 Exterior -Wall Mount
709809
P5862-31 Exterior -Wall Mount 709809
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247134625 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247134625
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709809
Product Name P5862-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details