Capital Lighting, Inc. P4536-75 Large Chandeliers-Glass Shade 709599

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 48.25 Length 48.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Aged Mahogany Product Name: Nine Light Chandelier UPC: 785247132614 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 48.25 Length 48.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Aged Mahogany Product Name: Nine Light Chandelier UPC: 785247132614 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4536-75 Large Chandeliers-Glass Shade - 709599 - Capital Lighting, Inc.
Columbus, OH, USA
P4536-75 Large Chandeliers-Glass Shade
709599
P4536-75 Large Chandeliers-Glass Shade 709599
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 48.25 Length 48.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Aged Mahogany Product Name: Nine Light Chandelier UPC: 785247132614 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 48.25
Length 48.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Aged Mahogany
Product Name: Nine Light Chandelier
UPC: 785247132614
Category: Chandeliers
Glass: Sepia Haze
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709599
Product Name P4536-75 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details