Capital Lighting, Inc. P5122-84 Pendants-Glass Down 709559

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Product Name: One Light Pendant UPC: 785247135011 Category: Pendants Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Product Name: One Light Pendant UPC: 785247135011 Category: Pendants Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5122-84 Pendants-Glass Down - 709559 - Capital Lighting, Inc.
Columbus, OH, USA
P5122-84 Pendants-Glass Down
709559
P5122-84 Pendants-Glass Down 709559
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Product Name: One Light Pendant UPC: 785247135011 Category: Pendants Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 19.25
Length 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Espresso
Product Name: One Light Pendant
UPC: 785247135011
Category: Pendants
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709559
Product Name P5122-84 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details