Capital Lighting, Inc. P4566-80 Mid. Chandeliers-Candle 709547

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Black Product Name: Five Light Chandelier UPC: 785247137015 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Black Product Name: Five Light Chandelier UPC: 785247137015 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4566-80 Mid. Chandeliers-Candle - 709547 - Capital Lighting, Inc.
Columbus, OH, USA
P4566-80 Mid. Chandeliers-Candle
709547
P4566-80 Mid. Chandeliers-Candle 709547
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Black Product Name: Five Light Chandelier UPC: 785247137015 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.50
Length 22.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Forged Black
Product Name: Five Light Chandelier
UPC: 785247137015
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709547
Product Name P4566-80 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details