PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 30.50
Length 30.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Roasted Java
Product Name: Six Light Chandelier
UPC: 785247137022
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 709540 |
| Product Name | P4567-102 Mid. Chandeliers-Candle |
| Application | Residential |