Capital Lighting, Inc. P4588-102 Mid. Chandeliers-Pillar Candle 709539

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.00 Length 24.00 Extension: 26 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Roasted Java Product Name: Six Light Chandelier UPC: 785247134304 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.00 Length 24.00 Extension: 26 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Roasted Java Product Name: Six Light Chandelier UPC: 785247134304 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4588-102 Mid. Chandeliers-Pillar Candle - 709539 - Capital Lighting, Inc.
Columbus, OH, USA
P4588-102 Mid. Chandeliers-Pillar Candle
709539
P4588-102 Mid. Chandeliers-Pillar Candle 709539
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.00 Length 24.00 Extension: 26 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Roasted Java Product Name: Six Light Chandelier UPC: 785247134304 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 24.00
Length 24.00
Extension: 26
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Roasted Java
Product Name: Six Light Chandelier
UPC: 785247134304
Category: Chandeliers
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709539
Product Name P4588-102 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details