Capital Lighting, Inc. P5111-55 Mini Pendants-Rod 709526

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tuscany Crackle Product Name: One Light Mini Pendant UPC: 785247134557 Category: Pendants Mini Pendants Glass: Antique Seeded Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tuscany Crackle Product Name: One Light Mini Pendant UPC: 785247134557 Category: Pendants Mini Pendants Glass: Antique Seeded Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5111-55 Mini Pendants-Rod - 709526 - Capital Lighting, Inc.
Columbus, OH, USA
P5111-55 Mini Pendants-Rod
709526
P5111-55 Mini Pendants-Rod 709526
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tuscany Crackle Product Name: One Light Mini Pendant UPC: 785247134557 Category: Pendants Mini Pendants Glass: Antique Seeded Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tuscany Crackle
Product Name: One Light Mini Pendant
UPC: 785247134557
Category: Pendants Mini Pendants
Glass: Antique Seeded
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709526
Product Name P5111-55 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details