Capital Lighting, Inc. P5116-75 Mini Pendants-Rod 709521

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Mahogany Product Name: One Light Mini Pendant UPC: 785247135530 Category: Pendants Mini Pendants Glass: Etched Marbelized Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Mahogany Product Name: One Light Mini Pendant UPC: 785247135530 Category: Pendants Mini Pendants Glass: Etched Marbelized Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5116-75 Mini Pendants-Rod - 709521 - Capital Lighting, Inc.
Columbus, OH, USA
P5116-75 Mini Pendants-Rod
709521
P5116-75 Mini Pendants-Rod 709521
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Mahogany Product Name: One Light Mini Pendant UPC: 785247135530 Category: Pendants Mini Pendants Glass: Etched Marbelized Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Mahogany
Product Name: One Light Mini Pendant
UPC: 785247135530
Category: Pendants Mini Pendants
Glass: Etched Marbelized
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709521
Product Name P5116-75 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details