Capital Lighting, Inc. P5117-72 Mini Pendants-Rod 709520

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cognac Product Name: One Light Mini Pendant UPC: 785247135547 Category: Pendants Mini Pendants Glass: Clear Hammered Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cognac Product Name: One Light Mini Pendant UPC: 785247135547 Category: Pendants Mini Pendants Glass: Clear Hammered Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5117-72 Mini Pendants-Rod - 709520 - Capital Lighting, Inc.
Columbus, OH, USA
P5117-72 Mini Pendants-Rod
709520
P5117-72 Mini Pendants-Rod 709520
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cognac Product Name: One Light Mini Pendant UPC: 785247135547 Category: Pendants Mini Pendants Glass: Clear Hammered Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cognac
Product Name: One Light Mini Pendant
UPC: 785247135547
Category: Pendants Mini Pendants
Glass: Clear Hammered
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709520
Product Name P5117-72 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details