Capital Lighting, Inc. P5095-33 Pendants-Glass Down 709510

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Product Name: One Light Pendant UPC: 785247136834 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Product Name: One Light Pendant UPC: 785247136834 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5095-33 Pendants-Glass Down - 709510 - Capital Lighting, Inc.
Columbus, OH, USA
P5095-33 Pendants-Glass Down
709510
P5095-33 Pendants-Glass Down 709510
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Product Name: One Light Pendant UPC: 785247136834 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Length 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Cobblestone
Product Name: One Light Pendant
UPC: 785247136834
Category: Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709510
Product Name P5095-33 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details