Capital Lighting, Inc. P5096-10 Mini Pendants-Rod 709509

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Mini Pendant UPC: 785247136858 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Mini Pendant UPC: 785247136858 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5096-10 Mini Pendants-Rod - 709509 - Capital Lighting, Inc.
Columbus, OH, USA
P5096-10 Mini Pendants-Rod
709509
P5096-10 Mini Pendants-Rod 709509
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Mini Pendant UPC: 785247136858 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Mini Pendant
UPC: 785247136858
Category: Pendants Mini Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709509
Product Name P5096-10 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details