Capital Lighting, Inc. P2739-09 Sconces-Single Glass 709386

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket UPC: 785247136186 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket UPC: 785247136186 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2739-09 Sconces-Single Glass - 709386 - Capital Lighting, Inc.
Columbus, OH, USA
P2739-09 Sconces-Single Glass
709386
P2739-09 Sconces-Single Glass 709386
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket UPC: 785247136186 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath Bracket
UPC: 785247136186
Category: Bath & Vanity
Glass: Etched Watermark
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709386
Product Name P2739-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details