Capital Lighting, Inc. P2744-102 Sconces-Single Candle 709382

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roasted Java Product Name: One Light Wall Bracket UPC: 785247134014 Category: Wall Bracket Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roasted Java Product Name: One Light Wall Bracket UPC: 785247134014 Category: Wall Bracket Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2744-102 Sconces-Single Candle - 709382 - Capital Lighting, Inc.
Columbus, OH, USA
P2744-102 Sconces-Single Candle
709382
P2744-102 Sconces-Single Candle 709382
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roasted Java Product Name: One Light Wall Bracket UPC: 785247134014 Category: Wall Bracket Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Roasted Java
Product Name: One Light Wall Bracket
UPC: 785247134014
Category: Wall Bracket
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709382
Product Name P2744-102 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details