Capital Lighting, Inc. P2726-101 Bathroom Fixtures-Two Lights 709356

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Silver Product Name: Two Light Bath Bracket UPC: 785247133567 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Silver Product Name: Two Light Bath Bracket UPC: 785247133567 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2726-101 Bathroom Fixtures-Two Lights - 709356 - Capital Lighting, Inc.
Columbus, OH, USA
P2726-101 Bathroom Fixtures-Two Lights
709356
P2726-101 Bathroom Fixtures-Two Lights 709356
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Silver Product Name: Two Light Bath Bracket UPC: 785247133567 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Classic Silver
Product Name: Two Light Bath Bracket
UPC: 785247133567
Category: Bath & Vanity
Glass: Clear Crystal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709356
Product Name P2726-101 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details