Capital Lighting, Inc. P2724-101 Sconces-Single Glass 709354

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Silver Product Name: One Light Bath Bracket UPC: 785247133550 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Silver Product Name: One Light Bath Bracket UPC: 785247133550 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2724-101 Sconces-Single Glass - 709354 - Capital Lighting, Inc.
Columbus, OH, USA
P2724-101 Sconces-Single Glass
709354
P2724-101 Sconces-Single Glass 709354
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Silver Product Name: One Light Bath Bracket UPC: 785247133550 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Classic Silver
Product Name: One Light Bath Bracket
UPC: 785247133550
Category: Bath & Vanity
Glass: Clear Crystal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709354
Product Name P2724-101 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details