Capital Lighting, Inc. P2727-101 Bathroom Fixtures-Three Lights 709353

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Silver Product Name: Three Light Bath Bracket UPC: 785247133574 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Silver Product Name: Three Light Bath Bracket UPC: 785247133574 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
P2727-101 Bathroom Fixtures-Three Lights - 709353 - Capital Lighting, Inc.
Columbus, OH, USA
P2727-101 Bathroom Fixtures-Three Lights
709353
P2727-101 Bathroom Fixtures-Three Lights 709353
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Silver Product Name: Three Light Bath Bracket UPC: 785247133574 Category: Bath & Vanity Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Classic Silver
Product Name: Three Light Bath Bracket
UPC: 785247133574
Category: Bath & Vanity
Glass: Clear Crystal
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709353
Product Name P2727-101 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details