Capital Lighting, Inc. P2730-77 Bathroom Fixtures-Two Lights 709350

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Bath Bracket UPC: 785247133840 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Bath Bracket UPC: 785247133840 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2730-77 Bathroom Fixtures-Two Lights - 709350 - Capital Lighting, Inc.
Columbus, OH, USA
P2730-77 Bathroom Fixtures-Two Lights
709350
P2730-77 Bathroom Fixtures-Two Lights 709350
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Bath Bracket UPC: 785247133840 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.25
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Bronze
Product Name: Two Light Bath Bracket
UPC: 785247133840
Category: Bath & Vanity
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709350
Product Name P2730-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details