PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Ceiling Fans
UPC: 785247139187
Category: Ceiling Fans
Glass: Etched Opal
Safety Rating: Ul
Wire: 80``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 709331 |
| Product Name | P2514-09 Fans-Ceiling Fans |