Hunter Fan Company The Baseball Fan - 44" 23252

Description
Juvenile Small Room This Baseball Fan Ceiling Fan is a perfect fit for the true baseball enthusiast. The die-cast catcher`s mitt housing, home plate ceiling appliqué and baseball globe light kit set this fan apart from all others. Designed to be easily installed. A WhisperWind motor for years of quiet reliability assures powerful, whisper-quiet operation. Comes with 4 pine or aluminum baseball bat-shape blades. Leather Look Finish Pine / Aluminum Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 4 1 Position Mounting 3 Speeds CFM High: 3000 RPM High: 210 Bulb Watts: 19W Light fixture included Limited Lifetime Warranty
Description
Juvenile Small Room This Baseball Fan Ceiling Fan is a perfect fit for the true baseball enthusiast. The die-cast catcher`s mitt housing, home plate ceiling appliqué and baseball globe light kit set this fan apart from all others. Designed to be easily installed. A WhisperWind motor for years of quiet reliability assures powerful, whisper-quiet operation. Comes with 4 pine or aluminum baseball bat-shape blades. Leather Look Finish Pine / Aluminum Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 4 1 Position Mounting 3 Speeds CFM High: 3000 RPM High: 210 Bulb Watts: 19W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Baseball Fan - 44" - 23252 - Hunter Fan Company
Memphis, TN, USA
The Baseball Fan - 44"
23252
The Baseball Fan - 44" 23252
Juvenile Small Room This Baseball Fan Ceiling Fan is a perfect fit for the true baseball enthusiast. The die-cast catcher`s mitt housing, home plate ceiling appliqué and baseball globe light kit set this fan apart from all others. Designed to be easily installed. A WhisperWind motor for years of quiet reliability assures powerful, whisper-quiet operation. Comes with 4 pine or aluminum baseball bat-shape blades. Leather Look Finish Pine / Aluminum Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 4 1 Position Mounting 3 Speeds CFM High: 3000 RPM High: 210 Bulb Watts: 19W Light fixture included Limited Lifetime Warranty

Juvenile

Small Room

This Baseball Fan Ceiling Fan is a perfect fit for the true baseball enthusiast. The die-cast catcher`s mitt housing, home plate ceiling appliqué and baseball globe light kit set this fan apart from all others. Designed to be easily installed. A WhisperWind motor for years of quiet reliability assures powerful, whisper-quiet operation. Comes with 4 pine or aluminum baseball bat-shape blades.


  • Leather Look Finish
  • Pine / Aluminum Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 1 Compact Fluorescent bulb(s)
  • Number of Blades: 4
  • 1 Position Mounting
  • 3 Speeds
  • CFM High: 3000
  • RPM High: 210
  • Bulb Watts: 19W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23252
Product Name The Baseball Fan - 44"
Unlock Full Specs
to access all available technical data

Similar Products