Capital Lighting, Inc. P2705-75 Sconces-Double Glass 709321

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Mahogany Product Name: Two Light Wall Bracket UPC: 785247132553 Category: Wall Bracket Glass: Sepia Haze Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Mahogany Product Name: Two Light Wall Bracket UPC: 785247132553 Category: Wall Bracket Glass: Sepia Haze Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2705-75 Sconces-Double Glass - 709321 - Capital Lighting, Inc.
Columbus, OH, USA
P2705-75 Sconces-Double Glass
709321
P2705-75 Sconces-Double Glass 709321
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Mahogany Product Name: Two Light Wall Bracket UPC: 785247132553 Category: Wall Bracket Glass: Sepia Haze Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Mahogany
Product Name: Two Light Wall Bracket
UPC: 785247132553
Category: Wall Bracket
Glass: Sepia Haze
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709321
Product Name P2705-75 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details