PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: White
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785247131921
Category: Ceiling Fans
Glass: Alabaster
Safety Rating: Ul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 709315 |
| Product Name | P2621-30EBWB Fans-Light Kits |
| Application | Residential |