Capital Lighting, Inc. P2621-09EBWB Fans-Light Kits 709312

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Ceiling Fan Light Kit UPC: 785247131914 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Ceiling Fan Light Kit UPC: 785247131914 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2621-09EBWB Fans-Light Kits - 709312 - Capital Lighting, Inc.
Columbus, OH, USA
P2621-09EBWB Fans-Light Kits
709312
P2621-09EBWB Fans-Light Kits 709312
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Ceiling Fan Light Kit UPC: 785247131914 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785247131914
Category: Ceiling Fans
Glass: Alabaster
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709312
Product Name P2621-09EBWB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details