Capital Lighting, Inc. P3806-20 Foyer/Hall Lanterns-Open Frame 709295

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Foyer UPC: 785247136278 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Foyer UPC: 785247136278 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3806-20 Foyer/Hall Lanterns-Open Frame - 709295 - Capital Lighting, Inc.
Columbus, OH, USA
P3806-20 Foyer/Hall Lanterns-Open Frame
709295
P3806-20 Foyer/Hall Lanterns-Open Frame 709295
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Foyer UPC: 785247136278 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Foyer
UPC: 785247136278
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709295
Product Name P3806-20 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details