Capital Lighting, Inc. P3839-102 Semi-Flush Mts.-Bowl Style 709272

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Roasted Java Product Name: Three Light Close To Ceiling UPC: 785247135295 Category: Close To Ceiling Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Roasted Java Product Name: Three Light Close To Ceiling UPC: 785247135295 Category: Close To Ceiling Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3839-102 Semi-Flush Mts.-Bowl Style - 709272 - Capital Lighting, Inc.
Columbus, OH, USA
P3839-102 Semi-Flush Mts.-Bowl Style
709272
P3839-102 Semi-Flush Mts.-Bowl Style 709272
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Roasted Java Product Name: Three Light Close To Ceiling UPC: 785247135295 Category: Close To Ceiling Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.25
Length 14.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Roasted Java
Product Name: Three Light Close To Ceiling
UPC: 785247135295
Category: Close To Ceiling
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709272
Product Name P3839-102 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details