Capital Lighting, Inc. P4192-75 Large Chandeliers-Glass Shade 709265

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 56.00 Length 56.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Aged Mahogany Product Name: Fifteen Light Chandelier UPC: 785247133444 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 56.00 Length 56.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Aged Mahogany Product Name: Fifteen Light Chandelier UPC: 785247133444 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4192-75 Large Chandeliers-Glass Shade - 709265 - Capital Lighting, Inc.
Columbus, OH, USA
P4192-75 Large Chandeliers-Glass Shade
709265
P4192-75 Large Chandeliers-Glass Shade 709265
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 56.00 Length 56.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Aged Mahogany Product Name: Fifteen Light Chandelier UPC: 785247133444 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 56.00
Length 56.00
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Aged Mahogany
Product Name: Fifteen Light Chandelier
UPC: 785247133444
Category: Chandeliers
Glass: Sepia Haze
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709265
Product Name P4192-75 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details