Capital Lighting, Inc. P4191-75 Mid. Chandeliers-Glass Up 709262

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Mahogany Product Name: Four Light Chandelier UPC: 785247133437 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Mahogany Product Name: Four Light Chandelier UPC: 785247133437 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4191-75 Mid. Chandeliers-Glass Up - 709262 - Capital Lighting, Inc.
Columbus, OH, USA
P4191-75 Mid. Chandeliers-Glass Up
709262
P4191-75 Mid. Chandeliers-Glass Up 709262
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Mahogany Product Name: Four Light Chandelier UPC: 785247133437 Category: Chandeliers Glass: Sepia Haze Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.75
Length 29.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Mahogany
Product Name: Four Light Chandelier
UPC: 785247133437
Category: Chandeliers
Glass: Sepia Haze
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709262
Product Name P4191-75 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details