Capital Lighting, Inc. P4509-77 Mid. Chandeliers-Glass Up 709258

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Product Name: Nine Light Chandelier UPC: 785247133901 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Product Name: Nine Light Chandelier UPC: 785247133901 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4509-77 Mid. Chandeliers-Glass Up - 709258 - Capital Lighting, Inc.
Columbus, OH, USA
P4509-77 Mid. Chandeliers-Glass Up
709258
P4509-77 Mid. Chandeliers-Glass Up 709258
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Product Name: Nine Light Chandelier UPC: 785247133901 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Forged Bronze
Product Name: Nine Light Chandelier
UPC: 785247133901
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709258
Product Name P4509-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details