Capital Lighting, Inc. P4501-101 Mid. Chandeliers-Drum Shades 709254

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Silver Product Name: Six Light Chandelier UPC: 785247133062 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Silver Product Name: Six Light Chandelier UPC: 785247133062 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4501-101 Mid. Chandeliers-Drum Shades - 709254 - Capital Lighting, Inc.
Columbus, OH, USA
P4501-101 Mid. Chandeliers-Drum Shades
709254
P4501-101 Mid. Chandeliers-Drum Shades 709254
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Silver Product Name: Six Light Chandelier UPC: 785247133062 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Classic Silver
Product Name: Six Light Chandelier
UPC: 785247133062
Category: Chandeliers
Glass: Clear Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709254
Product Name P4501-101 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details