Capital Lighting, Inc. P4504-101 Mid. Chandeliers-Glass Up 709253

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Length 19.50 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Chandelier UPC: 785247133635 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Length 19.50 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Chandelier UPC: 785247133635 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4504-101 Mid. Chandeliers-Glass Up - 709253 - Capital Lighting, Inc.
Columbus, OH, USA
P4504-101 Mid. Chandeliers-Glass Up
709253
P4504-101 Mid. Chandeliers-Glass Up 709253
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Length 19.50 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Chandelier UPC: 785247133635 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.50
Length 19.50
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Classic Silver
Product Name: Three Light Chandelier
UPC: 785247133635
Category: Chandeliers
Glass: Clear Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709253
Product Name P4504-101 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details