Capital Lighting, Inc. P4505-101 Mid. Chandeliers-Glass Up 709251

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Silver Product Name: Four Light Chandelier UPC: 785247133093 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Silver Product Name: Four Light Chandelier UPC: 785247133093 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4505-101 Mid. Chandeliers-Glass Up - 709251 - Capital Lighting, Inc.
Columbus, OH, USA
P4505-101 Mid. Chandeliers-Glass Up
709251
P4505-101 Mid. Chandeliers-Glass Up 709251
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Silver Product Name: Four Light Chandelier UPC: 785247133093 Category: Chandeliers Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Classic Silver
Product Name: Four Light Chandelier
UPC: 785247133093
Category: Chandeliers
Glass: Clear Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709251
Product Name P4505-101 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details