Capital Lighting, Inc. P4324-33 Mid. Chandeliers-Glass Down 709227

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Product Name: Three Light Chandelier UPC: 785247136520 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Product Name: Three Light Chandelier UPC: 785247136520 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4324-33 Mid. Chandeliers-Glass Down - 709227 - Capital Lighting, Inc.
Columbus, OH, USA
P4324-33 Mid. Chandeliers-Glass Down
709227
P4324-33 Mid. Chandeliers-Glass Down 709227
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Product Name: Three Light Chandelier UPC: 785247136520 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cobblestone
Product Name: Three Light Chandelier
UPC: 785247136520
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709227
Product Name P4324-33 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details