Capital Lighting, Inc. P4326-33 Mid. Chandeliers-Glass Up 709226

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Product Name: Four Light Chandelier UPC: 785247136445 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Product Name: Four Light Chandelier UPC: 785247136445 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4326-33 Mid. Chandeliers-Glass Up - 709226 - Capital Lighting, Inc.
Columbus, OH, USA
P4326-33 Mid. Chandeliers-Glass Up
709226
P4326-33 Mid. Chandeliers-Glass Up 709226
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Product Name: Four Light Chandelier UPC: 785247136445 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cobblestone
Product Name: Four Light Chandelier
UPC: 785247136445
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709226
Product Name P4326-33 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details