Capital Lighting, Inc. P4328-33 Mid. Chandeliers-Glass Up 709221

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Product Name: Five Light Chandelier UPC: 785247136605 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Product Name: Five Light Chandelier UPC: 785247136605 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4328-33 Mid. Chandeliers-Glass Up - 709221 - Capital Lighting, Inc.
Columbus, OH, USA
P4328-33 Mid. Chandeliers-Glass Up
709221
P4328-33 Mid. Chandeliers-Glass Up 709221
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cobblestone Product Name: Five Light Chandelier UPC: 785247136605 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Cobblestone
Product Name: Five Light Chandelier
UPC: 785247136605
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709221
Product Name P4328-33 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details