Capital Lighting, Inc. P4329-33 Mid. Chandeliers-Glass Up 709220

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Cobblestone Product Name: Nine Light Chandelier UPC: 785247136483 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Cobblestone Product Name: Nine Light Chandelier UPC: 785247136483 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4329-33 Mid. Chandeliers-Glass Up - 709220 - Capital Lighting, Inc.
Columbus, OH, USA
P4329-33 Mid. Chandeliers-Glass Up
709220
P4329-33 Mid. Chandeliers-Glass Up 709220
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Cobblestone Product Name: Nine Light Chandelier UPC: 785247136483 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Cobblestone
Product Name: Nine Light Chandelier
UPC: 785247136483
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709220
Product Name P4329-33 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details