Capital Lighting, Inc. P2754-102 Bathroom Fixtures-Three Lights 709196

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roasted Java Product Name: Three Light Bath Bracket UPC: 785247135233 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roasted Java Product Name: Three Light Bath Bracket UPC: 785247135233 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2754-102 Bathroom Fixtures-Three Lights - 709196 - Capital Lighting, Inc.
Columbus, OH, USA
P2754-102 Bathroom Fixtures-Three Lights
709196
P2754-102 Bathroom Fixtures-Three Lights 709196
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roasted Java Product Name: Three Light Bath Bracket UPC: 785247135233 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Roasted Java
Product Name: Three Light Bath Bracket
UPC: 785247135233
Category: Bath & Vanity
Glass: Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709196
Product Name P2754-102 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details