Capital Lighting, Inc. P2753-80 Bathroom Fixtures-Two Lights 709195

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Black Product Name: Two Light Bath Bracket UPC: 785247135226 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Black Product Name: Two Light Bath Bracket UPC: 785247135226 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2753-80 Bathroom Fixtures-Two Lights - 709195 - Capital Lighting, Inc.
Columbus, OH, USA
P2753-80 Bathroom Fixtures-Two Lights
709195
P2753-80 Bathroom Fixtures-Two Lights 709195
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Black Product Name: Two Light Bath Bracket UPC: 785247135226 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Black
Product Name: Two Light Bath Bracket
UPC: 785247135226
Category: Bath & Vanity
Glass: Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709195
Product Name P2753-80 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details