Capital Lighting, Inc. P3191-33 Bathroom Fixtures-Two Lights 709187

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Product Name: Two Light Bath Bracket UPC: 785247134908 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Product Name: Two Light Bath Bracket UPC: 785247134908 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3191-33 Bathroom Fixtures-Two Lights - 709187 - Capital Lighting, Inc.
Columbus, OH, USA
P3191-33 Bathroom Fixtures-Two Lights
709187
P3191-33 Bathroom Fixtures-Two Lights 709187
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Product Name: Two Light Bath Bracket UPC: 785247134908 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cobblestone
Product Name: Two Light Bath Bracket
UPC: 785247134908
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709187
Product Name P3191-33 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details