Capital Lighting, Inc. P3192-33 Bathroom Fixtures-Three Lights 709184

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Product Name: Three Light Bath Bracket UPC: 785247134946 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Product Name: Three Light Bath Bracket UPC: 785247134946 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3192-33 Bathroom Fixtures-Three Lights - 709184 - Capital Lighting, Inc.
Columbus, OH, USA
P3192-33 Bathroom Fixtures-Three Lights
709184
P3192-33 Bathroom Fixtures-Three Lights 709184
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Product Name: Three Light Bath Bracket UPC: 785247134946 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cobblestone
Product Name: Three Light Bath Bracket
UPC: 785247134946
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709184
Product Name P3192-33 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details