Capital Lighting, Inc. P2817-101 Semi-Flush Mts.-Bowl Style 709178

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Length 14.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Close To Ceiling UPC: 785247133611 Category: Close To Ceiling Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Length 14.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Close To Ceiling UPC: 785247133611 Category: Close To Ceiling Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P2817-101 Semi-Flush Mts.-Bowl Style - 709178 - Capital Lighting, Inc.
Columbus, OH, USA
P2817-101 Semi-Flush Mts.-Bowl Style
709178
P2817-101 Semi-Flush Mts.-Bowl Style 709178
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Length 14.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Close To Ceiling UPC: 785247133611 Category: Close To Ceiling Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Length 14.00
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Classic Silver
Product Name: Three Light Close To Ceiling
UPC: 785247133611
Category: Close To Ceiling
Glass: Clear Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709178
Product Name P2817-101 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details