Capital Lighting, Inc. P2772-101 Sconces-Drum Shades 709173

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Classic Silver Product Name: Two Light Wall Bracket UPC: 785247133598 Category: Wall Bracket Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Classic Silver Product Name: Two Light Wall Bracket UPC: 785247133598 Category: Wall Bracket Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
P2772-101 Sconces-Drum Shades - 709173 - Capital Lighting, Inc.
Columbus, OH, USA
P2772-101 Sconces-Drum Shades
709173
P2772-101 Sconces-Drum Shades 709173
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Classic Silver Product Name: Two Light Wall Bracket UPC: 785247133598 Category: Wall Bracket Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Classic Silver
Product Name: Two Light Wall Bracket
UPC: 785247133598
Category: Wall Bracket
Glass: Clear Crystal
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709173
Product Name P2772-101 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details