Capital Lighting, Inc. P2833-102 Semi-Flush Mts.-Bowl Style 709166

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Roasted Java Product Name: Three Light Close To Ceiling UPC: 785247134052 Category: Close To Ceiling Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Roasted Java Product Name: Three Light Close To Ceiling UPC: 785247134052 Category: Close To Ceiling Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P2833-102 Semi-Flush Mts.-Bowl Style - 709166 - Capital Lighting, Inc.
Columbus, OH, USA
P2833-102 Semi-Flush Mts.-Bowl Style
709166
P2833-102 Semi-Flush Mts.-Bowl Style 709166
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Roasted Java Product Name: Three Light Close To Ceiling UPC: 785247134052 Category: Close To Ceiling Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Roasted Java
Product Name: Three Light Close To Ceiling
UPC: 785247134052
Category: Close To Ceiling
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709166
Product Name P2833-102 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details