Capital Lighting, Inc. P3190-10 Sconces-Single Glass 709159

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Bath Bracket UPC: 785247134847 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Bath Bracket UPC: 785247134847 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3190-10 Sconces-Single Glass - 709159 - Capital Lighting, Inc.
Columbus, OH, USA
P3190-10 Sconces-Single Glass
709159
P3190-10 Sconces-Single Glass 709159
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Bath Bracket UPC: 785247134847 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Bath Bracket
UPC: 785247134847
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709159
Product Name P3190-10 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details