PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Bath Bracket
UPC: 785247134892
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 709150 |
| Product Name | P3191-20 Bathroom Fixtures-Two Lights |
| Application | Residential |