Capital Lighting, Inc. P3188-09EBWB Bathroom Fixtures-Three Lights 709129

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath Bracket UPC: 785247132935 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath Bracket UPC: 785247132935 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3188-09EBWB Bathroom Fixtures-Three Lights - 709129 - Capital Lighting, Inc.
Columbus, OH, USA
P3188-09EBWB Bathroom Fixtures-Three Lights
709129
P3188-09EBWB Bathroom Fixtures-Three Lights 709129
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath Bracket UPC: 785247132935 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Extension: 9
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Bath Bracket
UPC: 785247132935
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709129
Product Name P3188-09EBWB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details