Capital Lighting, Inc. P3193-09 Bathroom Fixtures-Four Lights 709125

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247134953 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247134953 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3193-09 Bathroom Fixtures-Four Lights - 709125 - Capital Lighting, Inc.
Columbus, OH, USA
P3193-09 Bathroom Fixtures-Four Lights
709125
P3193-09 Bathroom Fixtures-Four Lights 709125
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247134953 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath
UPC: 785247134953
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709125
Product Name P3193-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details