Capital Lighting, Inc. P3020-02 Bathroom Fixtures-Four Lights 709118

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Golden Brandy Product Name: Four Light Bath UPC: 785247135486 Category: Bath & Vanity Glass: Venetian Marble Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Golden Brandy Product Name: Four Light Bath UPC: 785247135486 Category: Bath & Vanity Glass: Venetian Marble Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3020-02 Bathroom Fixtures-Four Lights - 709118 - Capital Lighting, Inc.
Columbus, OH, USA
P3020-02 Bathroom Fixtures-Four Lights
709118
P3020-02 Bathroom Fixtures-Four Lights 709118
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Golden Brandy Product Name: Four Light Bath UPC: 785247135486 Category: Bath & Vanity Glass: Venetian Marble Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 9.50
Extension: 8
Bulb
Qty: 4
Wattage: 100
Finish: Golden Brandy
Product Name: Four Light Bath
UPC: 785247135486
Category: Bath & Vanity
Glass: Venetian Marble
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709118
Product Name P3020-02 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details